Bluetools 027-12LF280-36

Description
The Dotco Right Angle Sander/Grinder, 12LF280-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12LF280-36 is designed for a wide range of sanding, finishing and deburring applications. The Dotco pneumatic sander is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled sanders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air sanders keep vibration to a mimnimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12LF280-36 Right Angle Sander/Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 300 Series Collet 1/4" Collet 0.4 HP 12,000 RPM Grinding Capacity: 1/2" Carbide Burr, 1" Mtd. Whl. Sanding Capacity: 3" Sanding/Polishing Disc Rear Exhaust Composite Housing Length: 6.6" Weight: 1.1 lbs. Call BlueTools at 1-336-282-2020 to order your Dotco right angle air grinder today.
Description
The Dotco Right Angle Sander/Grinder, 12LF280-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12LF280-36 is designed for a wide range of sanding, finishing and deburring applications. The Dotco pneumatic sander is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled sanders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air sanders keep vibration to a mimnimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12LF280-36 Right Angle Sander/Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 300 Series Collet 1/4" Collet 0.4 HP 12,000 RPM Grinding Capacity: 1/2" Carbide Burr, 1" Mtd. Whl. Sanding Capacity: 3" Sanding/Polishing Disc Rear Exhaust Composite Housing Length: 6.6" Weight: 1.1 lbs. Call BlueTools at 1-336-282-2020 to order your Dotco right angle air grinder today.

Suppliers

Company
Product
Description
Supplier Links
027-12LF280-36 -  - Bluetools
Greensboro, NC, USA
027-12LF280-36
027-12LF280-36
The Dotco Right Angle Sander/Grinder, 12LF280-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12LF280-36 is designed for a wide range of sanding, finishing and deburring applications. The Dotco pneumatic sander is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled sanders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air sanders keep vibration to a mimnimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12LF280-36 Right Angle Sander/Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area. 300 Series Collet 1/4" Collet 0.4 HP 12,000 RPM Grinding Capacity: 1/2" Carbide Burr, 1" Mtd. Whl. Sanding Capacity: 3" Sanding/Polishing Disc Rear Exhaust Composite Housing Length: 6.6" Weight: 1.1 lbs. Call BlueTools at 1-336-282-2020 to order your Dotco right angle air grinder today.

The Dotco Right Angle Sander/Grinder, 12LF280-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12LF280-36 is designed for a wide range of sanding, finishing and deburring applications. The Dotco pneumatic sander is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled sanders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air sanders keep vibration to a mimnimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12LF280-36 Right Angle Sander/Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area.

  • 300 Series Collet
  • 1/4" Collet
  • 0.4 HP
  • 12,000 RPM
  • Grinding Capacity: 1/2" Carbide Burr, 1" Mtd. Whl.
  • Sanding Capacity: 3" Sanding/Polishing Disc
  • Rear Exhaust
  • Composite Housing
  • Length: 6.6"
  • Weight: 1.1 lbs.

Call BlueTools at 1-336-282-2020 to order your Dotco right angle air grinder today.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 027-12LF280-36
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 1900 to 7800 rpm
View Details
1/4
Specs
Type Grinder; DieGrinder
Mounting Handheld
Applications / Materials Abraded Clean / Surface Prep; Tool and Die; Wet Grinding
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details