Bluetools 027-1260DVL-07

Description
Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are used at an angle to the workpiece between 30 degrees and 45 degrees. Cooper manufactures the Cleco Vertical Grinder with a robust sand-cast housing for heavy-duty material removal and rough grinding applications for the most demanding industrial applications. Cleco grinders meet the demanding requirements of industries, including shipbuilding, pipe fabricating, transportation equipment manufacturing, and welding . Since these types of applications typically require a high material removal rate, Cleco vertical grinders incorporate high horsepower/high RPM motors. In addition, Cooper constructs Cleco vertical grinders with top quality precision components and a safety lever throttle. Cleco Vertical Grinder, 1260DVL-07: Lock-off Lever Throttle Governor-controlled Speeds Includes 7" Wheel Guard and Spindle Wrench Free Speed: 6000 RPM Abrasive Capacity: 7" Max. Power: 2.0 HP Exhaust: Side Weight: 7.5 lb. Height: 7.5 in. Spindle Size: 5/8-11 Air Inlet Size: 1/2" Min. Hose. I.D.: 1/2" Order your Cleco Vertical Grinder online - or Contact BlueTools.com at 1-336-282-2020.
Description
Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are used at an angle to the workpiece between 30 degrees and 45 degrees. Cooper manufactures the Cleco Vertical Grinder with a robust sand-cast housing for heavy-duty material removal and rough grinding applications for the most demanding industrial applications. Cleco grinders meet the demanding requirements of industries, including shipbuilding, pipe fabricating, transportation equipment manufacturing, and welding . Since these types of applications typically require a high material removal rate, Cleco vertical grinders incorporate high horsepower/high RPM motors. In addition, Cooper constructs Cleco vertical grinders with top quality precision components and a safety lever throttle. Cleco Vertical Grinder, 1260DVL-07: Lock-off Lever Throttle Governor-controlled Speeds Includes 7" Wheel Guard and Spindle Wrench Free Speed: 6000 RPM Abrasive Capacity: 7" Max. Power: 2.0 HP Exhaust: Side Weight: 7.5 lb. Height: 7.5 in. Spindle Size: 5/8-11 Air Inlet Size: 1/2" Min. Hose. I.D.: 1/2" Order your Cleco Vertical Grinder online - or Contact BlueTools.com at 1-336-282-2020.

Suppliers

Company
Product
Description
Supplier Links
027-1260DVL-07 -  - Bluetools
Greensboro, NC, USA
027-1260DVL-07
027-1260DVL-07
Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are used at an angle to the workpiece between 30 degrees and 45 degrees. Cooper manufactures the Cleco Vertical Grinder with a robust sand-cast housing for heavy-duty material removal and rough grinding applications for the most demanding industrial applications. Cleco grinders meet the demanding requirements of industries, including shipbuilding, pipe fabricating, transportation equipment manufacturing, and welding . Since these types of applications typically require a high material removal rate, Cleco vertical grinders incorporate high horsepower/high RPM motors. In addition, Cooper constructs Cleco vertical grinders with top quality precision components and a safety lever throttle. Cleco Vertical Grinder, 1260DVL-07: Lock-off Lever Throttle Governor-controlled Speeds Includes 7" Wheel Guard and Spindle Wrench Free Speed: 6000 RPM Abrasive Capacity: 7" Max. Power: 2.0 HP Exhaust: Side Weight: 7.5 lb. Height: 7.5 in. Spindle Size: 5/8-11 Air Inlet Size: 1/2" Min. Hose. I.D.: 1/2" Order your Cleco Vertical Grinder online - or Contact BlueTools.com at 1-336-282-2020.

Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are used at an angle to the workpiece between 30 degrees and 45 degrees. Cooper manufactures the Cleco Vertical Grinder with a robust sand-cast housing for heavy-duty material removal and rough grinding applications for the most demanding industrial applications. Cleco grinders meet the demanding requirements of industries, including shipbuilding, pipe fabricating, transportation equipment manufacturing, and welding . Since these types of applications typically require a high material removal rate, Cleco vertical grinders incorporate high horsepower/high RPM motors. In addition, Cooper constructs Cleco vertical grinders with top quality precision components and a safety lever throttle.

Cleco Vertical Grinder, 1260DVL-07:

  • Lock-off Lever Throttle
  • Governor-controlled Speeds
  • Includes 7" Wheel Guard and Spindle Wrench
  • Free Speed: 6000 RPM
  • Abrasive Capacity: 7"
  • Max. Power: 2.0 HP
  • Exhaust: Side
  • Weight: 7.5 lb.
  • Height: 7.5 in.
  • Spindle Size: 5/8-11
  • Air Inlet Size: 1/2"
  • Min. Hose. I.D.: 1/2"

Order your Cleco Vertical Grinder online - or Contact BlueTools.com at 1-336-282-2020.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Grinders and Grinding Machines
Product Name 027-1260DVL-07
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2662920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2200 to 7500 rpm
View Details
1/4
Specs
Type Grinder; DieGrinder
Mounting Handheld
Applications / Materials Abraded Clean / Surface Prep; Tool and Die; Wet Grinding
View Details
Grinding System - EXAKT 400 CS - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Type Grinder; Microscopy or Metallographic Sample Preparation Equipment; Precision
Mounting Bench / Pedestal
Applications / Materials Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Plastics or Composites; Asphalt, Paper Fibers
View Details