The Dotco Straight Die Grinder, 12L4118-01, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L4118-01 is designed for a wide range of finishing and deburring applications. The Dotco Inline pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12L4118-01 In-line Die Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area.
200 Series Collet
1/4" Collet
18,000 RPM
Governed
1.7 HP
Oil-less Blades
Capacity: 1-1/4" Carbide Burr, 2" Mtd. Whl.
Side Exhaust
Composite Housing
Length: 17"
Weight: 6.3 lbs.
Collets and Overhoses can be ordered separately.
Call BlueTools at 336-282-2020 to order your Dotco Carbide Bur or Mounted Wheel Grinder, 12L4118-01.
The Dotco Straight Die Grinder, 12L4118-01, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L4118-01 is designed for a wide range of finishing and deburring applications. The Dotco Inline pneumatic die grinder is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled grinders are small, lightweight, and comfortable to use. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air grinders keep vibration to a minimum, which allows the operator to focus on doing the best job possible, in the least amount of time. The 12L4118-01 In-line Die Grinder features an ergo housing, which fits the hand comfortably, insulates the operator form the cold tool housing, and guards the collet area.
- 200 Series Collet
- 1/4" Collet
- 18,000 RPM
- Governed
- 1.7 HP
- Oil-less Blades
- Capacity: 1-1/4" Carbide Burr, 2" Mtd. Whl.
- Side Exhaust
- Composite Housing
- Length: 17"
- Weight: 6.3 lbs.
- Collets and Overhoses can be ordered separately.
Call BlueTools at 336-282-2020 to order your Dotco Carbide Bur or Mounted Wheel Grinder, 12L4118-01.