Mile-X Equipment, Inc. Posi-Lock PHV859A Hydraulic Vise POSPHV859A

Description
Posi-Lock PHV859A Hydraulic Vise You will appreciate the 5 TONS of clamping force, enough to crush a 1/2" nut, coupled with the stability and control to clamp an egg. Model PHV859A Includes: 5 Ton Hydraulic Vise Air Over Hydraulic 10,000 PSI Foot Pump with Air Control Valve 10,000 PSI Gauge 10 Foot Hydraulic Hose Set of POSI LOCK® Hold-Et's (Magnetic Vise Clips) Features: 5 Tons of Clamping Power Hands Free Operation with Foot Pump Control Air Control Valve for Variable Speed and Added Safety Cast Steel Construction 52,600 PSI Tensil Operates a a Press Vertically and Horizontally Jaws are 8 Inches Wide Jaws Open 8 Inches Replaceable Jaw Plates Hydraulic Pressure Closes Jaws Spring Return Opens Jaws Quality Performance at a Competitive Price Can Be Used in the Automotive, Fleet, Agricultural, Maintenance, Manufacturing, and Industrial Areas Many projects become a ONE PERSON job that is FAST and EASY. Air supply required. 90-175 PSI recommended. May be used with other 10,000 PSI hydraulic pumps. 5 year limited warranty on Vise. Hydraulic components have a limited lifetime warranty. Patent Pending Made in USA. Click here to view the "Cool Tools" Video of the Hydraulic Vise!
Description
Posi-Lock PHV859A Hydraulic Vise You will appreciate the 5 TONS of clamping force, enough to crush a 1/2" nut, coupled with the stability and control to clamp an egg. Model PHV859A Includes: 5 Ton Hydraulic Vise Air Over Hydraulic 10,000 PSI Foot Pump with Air Control Valve 10,000 PSI Gauge 10 Foot Hydraulic Hose Set of POSI LOCK® Hold-Et's (Magnetic Vise Clips) Features: 5 Tons of Clamping Power Hands Free Operation with Foot Pump Control Air Control Valve for Variable Speed and Added Safety Cast Steel Construction 52,600 PSI Tensil Operates a a Press Vertically and Horizontally Jaws are 8 Inches Wide Jaws Open 8 Inches Replaceable Jaw Plates Hydraulic Pressure Closes Jaws Spring Return Opens Jaws Quality Performance at a Competitive Price Can Be Used in the Automotive, Fleet, Agricultural, Maintenance, Manufacturing, and Industrial Areas Many projects become a ONE PERSON job that is FAST and EASY. Air supply required. 90-175 PSI recommended. May be used with other 10,000 PSI hydraulic pumps. 5 year limited warranty on Vise. Hydraulic components have a limited lifetime warranty. Patent Pending Made in USA. Click here to view the "Cool Tools" Video of the Hydraulic Vise!

Suppliers

Company
Product
Description
Supplier Links
Posi-Lock PHV859A Hydraulic Vise - POSPHV859A - Mile-X Equipment, Inc.
Coldwater, OH, USA
Posi-Lock PHV859A Hydraulic Vise
POSPHV859A
Posi-Lock PHV859A Hydraulic Vise POSPHV859A
Posi-Lock PHV859A Hydraulic Vise You will appreciate the 5 TONS of clamping force, enough to crush a 1/2" nut, coupled with the stability and control to clamp an egg. Model PHV859A Includes: 5 Ton Hydraulic Vise Air Over Hydraulic 10,000 PSI Foot Pump with Air Control Valve 10,000 PSI Gauge 10 Foot Hydraulic Hose Set of POSI LOCK® Hold-Et's (Magnetic Vise Clips) Features: 5 Tons of Clamping Power Hands Free Operation with Foot Pump Control Air Control Valve for Variable Speed and Added Safety Cast Steel Construction 52,600 PSI Tensil Operates a a Press Vertically and Horizontally Jaws are 8 Inches Wide Jaws Open 8 Inches Replaceable Jaw Plates Hydraulic Pressure Closes Jaws Spring Return Opens Jaws Quality Performance at a Competitive Price Can Be Used in the Automotive, Fleet, Agricultural, Maintenance, Manufacturing, and Industrial Areas Many projects become a ONE PERSON job that is FAST and EASY. Air supply required. 90-175 PSI recommended. May be used with other 10,000 PSI hydraulic pumps. 5 year limited warranty on Vise. Hydraulic components have a limited lifetime warranty. Patent Pending Made in USA. Click here to view the "Cool Tools" Video of the Hydraulic Vise!

Posi-Lock PHV859A Hydraulic Vise

You will appreciate the 5 TONS of clamping force, enough to crush a
1/2" nut, coupled with the stability and control to clamp an egg.

Model PHV859A Includes:


5 Ton Hydraulic Vise
Air Over Hydraulic 10,000 PSI
Foot Pump with Air Control Valve
10,000 PSI Gauge
10 Foot Hydraulic Hose
Set of POSI LOCK® Hold-Et's
(Magnetic Vise Clips)

Features:

  • 5 Tons of Clamping Power
  • Hands Free Operation with Foot Pump Control
  • Air Control Valve for Variable Speed and Added Safety
  • Cast Steel Construction 52,600 PSI Tensil
  • Operates a a Press Vertically and Horizontally
  • Jaws are 8 Inches Wide
  • Jaws Open 8 Inches
  • Replaceable Jaw Plates
  • Hydraulic Pressure Closes Jaws
  • Spring Return Opens Jaws
  • Quality Performance at a Competitive Price
  • Can Be Used in the Automotive, Fleet, Agricultural, Maintenance, Manufacturing, and Industrial Areas

Many projects become a ONE PERSON job that is FAST and EASY.

  • Air supply required.
  • 90-175 PSI recommended.
  • May be used with other 10,000 PSI hydraulic pumps.
  • 5 year limited warranty on Vise.
  • Hydraulic components have a limited lifetime warranty.
  • Patent Pending
  • Made in USA.

Click here to view the "Cool Tools" Video of the Hydraulic Vise!

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Vises
Product Number POSPHV859A
Product Name Posi-Lock PHV859A Hydraulic Vise
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 6388227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Jaw Opening 2.76 inch (70 mm)
Jaw Width 1.97 inch (50 mm)
View Details
Ok-vise Clamp, Economy Style - AK2, BK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.5906 to 0.8268 inch (15 to 21 mm)
Weight 0.0485 to 0.1213 lbs (0.0220 to 0.0550 kg)
View Details
130mm Pneumatic Self-Centering Vise Kits - 701064 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 35.5 lbs (16.1 kg)
View Details
High Density / DoubleLock® Vises -  - Kurt Manufacturing
Specs
Vise Type Toolmakers Vise; Twin / Multi-station Vise
Vise Actuation Manual
Material Steel
View Details