Mile-X Equipment, Inc. Wilton 674 4-1/2" Utility Bench Vises WIL674

Description
Wilton 674 4-1/2" Utility Bench Vise 11126 - "674, Work Bench Vises , 4-1/2" Jaw Width, 4" Jaw Opening, 2-5/8" Throat Depth" Features: 180° swivel base with lockdown allows for quick and easy positioning Powder coat paint resists scratches and provides a tough durable surface Built-in pipe jaws handle various pipe sizes Large anvil work surface Perfect for general clamping applications Rugged and versatile yet moderately priced vises We usually have stock on this bench vise in our Coldwater, Ohio warehouse and it normally ships in 24 hours. Specifications: Part Number 11126 Jaw Depth 3/8 " Jaw Height 11/16 " Jaw Width 4½ " Opening Capacity Max 4 " Pipe Jaw Capacity 1/8 - 2 " Serrated Jaw Inserts # 76654S41 Throat Depth 2 5/8 " Type of Base 180° Swivel Type of Nut Center Center Distance 2½ " Web Description Utility Workshop Vise 4-1/2” Jaw with Swivel Base Family Description Utility Workshop Vise Model Number 674 Brand Wilton Height 6.4 inch Width 6.7 inch Length 11.7 inch Net Weight 19.4 pound Mile-X has a large selection of Wilton bench vises online. The Wilton Utility line is economically prices and for light duty use. We normally stock and usually ship these models within 24 hours. For larger orders we offer quantity discounts. Unlike some of our competition, we also supply parts. We can supply a large selection of Wilton products including drill presses, cold saws and Wilton belt and disc sanders. Mile-X is one of the larger distributers of Wilton & Jet products in the midwest. If you do not see the model listed, give us a call for pricing. Wilton vises (non-preci
Description
Wilton 674 4-1/2" Utility Bench Vise 11126 - "674, Work Bench Vises , 4-1/2" Jaw Width, 4" Jaw Opening, 2-5/8" Throat Depth" Features: 180° swivel base with lockdown allows for quick and easy positioning Powder coat paint resists scratches and provides a tough durable surface Built-in pipe jaws handle various pipe sizes Large anvil work surface Perfect for general clamping applications Rugged and versatile yet moderately priced vises We usually have stock on this bench vise in our Coldwater, Ohio warehouse and it normally ships in 24 hours. Specifications: Part Number 11126 Jaw Depth 3/8 " Jaw Height 11/16 " Jaw Width 4½ " Opening Capacity Max 4 " Pipe Jaw Capacity 1/8 - 2 " Serrated Jaw Inserts # 76654S41 Throat Depth 2 5/8 " Type of Base 180° Swivel Type of Nut Center Center Distance 2½ " Web Description Utility Workshop Vise 4-1/2” Jaw with Swivel Base Family Description Utility Workshop Vise Model Number 674 Brand Wilton Height 6.4 inch Width 6.7 inch Length 11.7 inch Net Weight 19.4 pound Mile-X has a large selection of Wilton bench vises online. The Wilton Utility line is economically prices and for light duty use. We normally stock and usually ship these models within 24 hours. For larger orders we offer quantity discounts. Unlike some of our competition, we also supply parts. We can supply a large selection of Wilton products including drill presses, cold saws and Wilton belt and disc sanders. Mile-X is one of the larger distributers of Wilton & Jet products in the midwest. If you do not see the model listed, give us a call for pricing. Wilton vises (non-preci

Suppliers

Company
Product
Description
Supplier Links
Wilton 674 4-1/2
Coldwater, OH, USA
Wilton 674 4-1/2" Utility Bench Vises
WIL674
Wilton 674 4-1/2" Utility Bench Vises WIL674
Wilton 674 4-1/2" Utility Bench Vise 11126 - "674, Work Bench Vises , 4-1/2" Jaw Width, 4" Jaw Opening, 2-5/8" Throat Depth" Features: 180° swivel base with lockdown allows for quick and easy positioning Powder coat paint resists scratches and provides a tough durable surface Built-in pipe jaws handle various pipe sizes Large anvil work surface Perfect for general clamping applications Rugged and versatile yet moderately priced vises We usually have stock on this bench vise in our Coldwater, Ohio warehouse and it normally ships in 24 hours. Specifications: Part Number 11126 Jaw Depth 3/8 " Jaw Height 11/16 " Jaw Width 4½ " Opening Capacity Max 4 " Pipe Jaw Capacity 1/8 - 2 " Serrated Jaw Inserts # 76654S41 Throat Depth 2 5/8 " Type of Base 180° Swivel Type of Nut Center Center Distance 2½ " Web Description Utility Workshop Vise 4-1/2” Jaw with Swivel Base Family Description Utility Workshop Vise Model Number 674 Brand Wilton Height 6.4 inch Width 6.7 inch Length 11.7 inch Net Weight 19.4 pound Mile-X has a large selection of Wilton bench vises online. The Wilton Utility line is economically prices and for light duty use. We normally stock and usually ship these models within 24 hours. For larger orders we offer quantity discounts. Unlike some of our competition, we also supply parts. We can supply a large selection of Wilton products including drill presses, cold saws and Wilton belt and disc sanders. Mile-X is one of the larger distributers of Wilton & Jet products in the midwest. If you do not see the model listed, give us a call for pricing. Wilton vises (non-preci

Wilton 674 4-1/2" Utility Bench Vise

11126 - "674, Work Bench Vises , 4-1/2" Jaw Width, 4" Jaw Opening, 2-5/8" Throat Depth"

Features:

  • 180° swivel base with lockdown allows for quick and easy positioning
  • Powder coat paint resists scratches and provides a tough durable surface
  • Built-in pipe jaws handle various pipe sizes
  • Large anvil work surface
  • Perfect for general clamping applications
  • Rugged and versatile yet moderately priced vises
  • We usually have stock on this bench vise in our Coldwater, Ohio warehouse and it normally ships in 24 hours.

Specifications:

Part Number11126
Jaw Depth3/8 "
Jaw Height11/16 "
Jaw Width4½ "
Opening Capacity Max4 "
Pipe Jaw Capacity1/8 - 2 "
Serrated Jaw Inserts #76654S41
Throat Depth2 5/8 "
Type of Base180° Swivel
Type of NutCenter
Center Distance2½ "
Web DescriptionUtility Workshop Vise 4-1/2” Jaw with Swivel Base
Family DescriptionUtility Workshop Vise
Model Number674
BrandWilton
Height6.4 inch
Width6.7 inch
Length11.7 inch
Net Weight19.4 pound

Mile-X has a large selection of Wilton bench vises online. The Wilton Utility line is economically prices and for light duty use. We normally stock and usually ship these models within 24 hours. For larger orders we offer quantity discounts. Unlike some of our competition, we also supply parts. We can supply a large selection of Wilton products including drill presses, cold saws and Wilton belt and disc sanders. Mile-X is one of the larger distributers of Wilton & Jet products in the midwest. If you do not see the model listed, give us a call for pricing. Wilton vises (non-preci

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Vises
Product Number WIL674
Product Name Wilton 674 4-1/2" Utility Bench Vises
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 7719290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 7.87 inch (200 mm)
View Details
Narrow 4
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 30 lbs (13.61 kg)
View Details
Modular Vise - MVMF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Vise Mounting Fixed Base
Material Steel
Jaw Opening 3.94 to 26.18 inch (100 to 665 mm)
View Details