Wilton Vise - 746 Swivel Base Bench Vise
Stock # 21500, 740 Series Mechanics Wilton Vise 6" Jaw Width, 5-3/4" Jaw Opening, 4-1/8" Throat Depth
The Wilton 6" Mechanics Vise is loaded with the features you expect from the leader in vises. This massive vise boasts a 6" Jaw width, 5-3/4" opening capacity and 4-1/8" throat depth. This vise features a 360° swivel and double lockdowns to ensure maximum stability. Top these industry-leading features off with a lifetime warranty and you know you'll never want for another vise, unless it's a Wilton.
Features: Swivel base rotates 360° and has double lockdowns ensuring maximum stability Powder coat paint resists scratches and provides a tough durable finish Replaceable hardened steel top and pipe jaws Large anvil work surface We usually have stock on this bench vise in our Coldwater, Ohio warehouse and it normally ships in 24 hours. Made in China Limited Lifetime Warranty!
Specifications of 746 Wilton Vice
Part Number
21500
Jaw Width
6 "
Opening Capacity Max
5 3/4 "
Pipe Jaw #
21500-04
Pipe Jaw Capacity
1/4 - 3 1/2 "
Serrated Jaw Inserts #
21500-03
Throat Depth
4 1/8 "
Type of Base
360° Swivel
Type of Nut
Straight line pull
Web Description
Mechanics Vise 6" Jaw with Swivel Base
Family Description
Mechanics Vise with Swivel Base
Model Number
746
Brand
Wilton
Height
10.8 inch
Width
11 inch
Length
17.7 inch
Net Weight
69.35 pound
Mile-X has a large selection of Wilton bench vises online. The Wilton Mechanics vise line is a great choice for the home user or business and we normally stock all the vise models. This vise is rated at 30,000 psi. For really heavy duty, we reco
Wilton Vise - 746 Swivel Base Bench Vise
Stock # 21500, 740 Series Mechanics Wilton Vise 6" Jaw Width, 5-3/4" Jaw Opening, 4-1/8" Throat Depth
The Wilton 6" Mechanics Vise is loaded with the features you expect from the leader in vises. This massive vise boasts a 6" Jaw width, 5-3/4" opening capacity and 4-1/8" throat depth. This vise features a 360° swivel and double lockdowns to ensure maximum stability. Top these industry-leading features off with a lifetime warranty and you know you'll never want for another vise, unless it's a Wilton.
Features:
- Swivel base rotates 360° and has double lockdowns ensuring maximum stability
- Powder coat paint resists scratches and provides a tough durable finish
- Replaceable hardened steel top and pipe jaws
- Large anvil work surface
- We usually have stock on this bench vise in our Coldwater, Ohio warehouse and it normally ships in 24 hours.
- Made in China
- Limited Lifetime Warranty!
Specifications of 746 Wilton Vice
| Part Number | 21500 |
| Jaw Width | 6 " |
| Opening Capacity Max | 5 3/4 " |
| Pipe Jaw # | 21500-04 |
| Pipe Jaw Capacity | 1/4 - 3 1/2 " |
| Serrated Jaw Inserts # | 21500-03 |
| Throat Depth | 4 1/8 " |
| Type of Base | 360° Swivel |
| Type of Nut | Straight line pull |
| Web Description | Mechanics Vise 6" Jaw with Swivel Base |
| Family Description | Mechanics Vise with Swivel Base |
| Model Number | 746 |
| Brand | Wilton |
| Height | 10.8 inch |
| Width | 11 inch |
| Length | 17.7 inch |
| Net Weight | 69.35 pound |
Mile-X has a large selection of Wilton bench vises online. The Wilton Mechanics vise line is a great choice for the home user or business and we normally stock all the vise models. This vise is rated at 30,000 psi. For really heavy duty, we reco