Mile-X Equipment, Inc. Wilton 800S 8" Swivel Base Machinist's Vise WIL800S

Description
Wilton 800S Work Bench Vise Wilton 10036 - Swivel Base, 8" Jaw Width, 12" Jaw Opening, 5-13/16" Throat Depth" Wilton Vise - Machinist's Vise Features: 60,000 PSI tensile ductile iron body parts for mass and strength Large Anvil Precision thrust bearing creates greater clamping pressure and increased longevity Extra deep throat this design gives you more working room where it counts Locking swivel base 360 rotation is enhanced by serrated swivel base with double lockdowns for non-slip holding and four mounting posts Enclosed design keeps contaminants out, lifetime lubrication for smooth operation. Hardened steel jaw, replaceable inserts are machine serrated for safe, sure grip undermaximum torque Proudly made in the USA, the Machinist round channel vise is designed to handle the most demanding clamping applications. Unlike most vises that have a fixed center nut the Machinist round channel vise nut is anchored at the rear. This rear anchored nut provides straight line pull and even pressure resulting in greater durability. The round channel design also allows for a completely enclosed spindle and nut assembly. This enclosure keeps debris out and lubrication in for a lifetime of smooth operation. The Machinist vise is equipped with main jaws and a machined anvil work surface. The main jaws are made from high strength steel and are fully replaceable. The Machinist vise is also equipped with a swivel base with dual locking nuts. The open locking design of the Machinist base allows for a full 360 degrees of rotation. To prevent rotation during use both the locking nuts and base have serrated edges that interact positively to assure a non-slip grip when tightened. The main base has four pre-cast holes for mounting the vise to a work surface. Each vise includes a mounting template for quick no guess hole placement for mounting. Specifications: Part Number 10036 Jaw Depth 1 " Jaw Height 1½ " Jaw Width 8 " Opening Capacity Max 12 " Serrated Jaw Inserts # 2904940 Throat Depth 5 13/16 " Type of Base 360° Swivel Type of Nut Straight line pull Cente
Description
Wilton 800S Work Bench Vise Wilton 10036 - Swivel Base, 8" Jaw Width, 12" Jaw Opening, 5-13/16" Throat Depth" Wilton Vise - Machinist's Vise Features: 60,000 PSI tensile ductile iron body parts for mass and strength Large Anvil Precision thrust bearing creates greater clamping pressure and increased longevity Extra deep throat this design gives you more working room where it counts Locking swivel base 360 rotation is enhanced by serrated swivel base with double lockdowns for non-slip holding and four mounting posts Enclosed design keeps contaminants out, lifetime lubrication for smooth operation. Hardened steel jaw, replaceable inserts are machine serrated for safe, sure grip undermaximum torque Proudly made in the USA, the Machinist round channel vise is designed to handle the most demanding clamping applications. Unlike most vises that have a fixed center nut the Machinist round channel vise nut is anchored at the rear. This rear anchored nut provides straight line pull and even pressure resulting in greater durability. The round channel design also allows for a completely enclosed spindle and nut assembly. This enclosure keeps debris out and lubrication in for a lifetime of smooth operation. The Machinist vise is equipped with main jaws and a machined anvil work surface. The main jaws are made from high strength steel and are fully replaceable. The Machinist vise is also equipped with a swivel base with dual locking nuts. The open locking design of the Machinist base allows for a full 360 degrees of rotation. To prevent rotation during use both the locking nuts and base have serrated edges that interact positively to assure a non-slip grip when tightened. The main base has four pre-cast holes for mounting the vise to a work surface. Each vise includes a mounting template for quick no guess hole placement for mounting. Specifications: Part Number 10036 Jaw Depth 1 " Jaw Height 1½ " Jaw Width 8 " Opening Capacity Max 12 " Serrated Jaw Inserts # 2904940 Throat Depth 5 13/16 " Type of Base 360° Swivel Type of Nut Straight line pull Cente

Suppliers

Company
Product
Description
Supplier Links
Wilton 800S 8
Coldwater, OH, USA
Wilton 800S 8" Swivel Base Machinist's Vise
WIL800S
Wilton 800S 8" Swivel Base Machinist's Vise WIL800S
Wilton 800S Work Bench Vise Wilton 10036 - Swivel Base, 8" Jaw Width, 12" Jaw Opening, 5-13/16" Throat Depth" Wilton Vise - Machinist's Vise Features: 60,000 PSI tensile ductile iron body parts for mass and strength Large Anvil Precision thrust bearing creates greater clamping pressure and increased longevity Extra deep throat this design gives you more working room where it counts Locking swivel base 360 rotation is enhanced by serrated swivel base with double lockdowns for non-slip holding and four mounting posts Enclosed design keeps contaminants out, lifetime lubrication for smooth operation. Hardened steel jaw, replaceable inserts are machine serrated for safe, sure grip undermaximum torque Proudly made in the USA, the Machinist round channel vise is designed to handle the most demanding clamping applications. Unlike most vises that have a fixed center nut the Machinist round channel vise nut is anchored at the rear. This rear anchored nut provides straight line pull and even pressure resulting in greater durability. The round channel design also allows for a completely enclosed spindle and nut assembly. This enclosure keeps debris out and lubrication in for a lifetime of smooth operation. The Machinist vise is equipped with main jaws and a machined anvil work surface. The main jaws are made from high strength steel and are fully replaceable. The Machinist vise is also equipped with a swivel base with dual locking nuts. The open locking design of the Machinist base allows for a full 360 degrees of rotation. To prevent rotation during use both the locking nuts and base have serrated edges that interact positively to assure a non-slip grip when tightened. The main base has four pre-cast holes for mounting the vise to a work surface. Each vise includes a mounting template for quick no guess hole placement for mounting. Specifications: Part Number 10036 Jaw Depth 1 " Jaw Height 1½ " Jaw Width 8 " Opening Capacity Max 12 " Serrated Jaw Inserts # 2904940 Throat Depth 5 13/16 " Type of Base 360° Swivel Type of Nut Straight line pull Cente

Wilton 800S Work Bench Vise

Wilton 10036 - Swivel Base, 8" Jaw Width, 12" Jaw Opening, 5-13/16" Throat Depth"
Wilton Vise - Machinist's Vise Features:

  • 60,000 PSI tensile ductile iron body parts for mass and strength
  • Large Anvil
  • Precision thrust bearing creates greater clamping pressure and increased longevity
  • Extra deep throat this design gives you more working room where it counts
  • Locking swivel base 360 rotation is enhanced by serrated swivel base with double lockdowns for non-slip holding and four mounting posts
  • Enclosed design keeps contaminants out, lifetime lubrication for smooth operation.
  • Hardened steel jaw, replaceable inserts are machine serrated for safe, sure grip undermaximum torque

Proudly made in the USA, the Machinist round channel vise is designed to handle the most demanding clamping applications. Unlike most vises that have a fixed center nut the Machinist round channel vise nut is anchored at the rear. This rear anchored nut provides straight line pull and even pressure resulting in greater durability. The round channel design also allows for a completely enclosed spindle and nut assembly. This enclosure keeps debris out and lubrication in for a lifetime of smooth operation.

The Machinist vise is equipped with main jaws and a machined anvil work surface. The main jaws are made from high strength steel and are fully replaceable. The Machinist vise is also equipped with a swivel base with dual locking nuts. The open locking design of the Machinist base allows for a full 360 degrees of rotation. To prevent rotation during use both the locking nuts and base have serrated edges that interact positively to assure a non-slip grip when tightened. The main base has four pre-cast holes for mounting the vise to a work surface. Each vise includes a mounting template for quick no guess hole placement for mounting.

Specifications:

Part Number10036
Jaw Depth1 "
Jaw Height1½ "
Jaw Width8 "
Opening Capacity Max12 "
Serrated Jaw Inserts #2904940
Throat Depth5 13/16 "
Type of Base360° Swivel
Type of NutStraight line pull
Cente
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Vises
Product Number WIL800S
Product Name Wilton 800S 8" Swivel Base Machinist's Vise
Unlock Full Specs
to access all available technical data

Similar Products

130mm Vise Jaw Sets - 5CV13041-INSJ-L - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
View Details
Ok-vise Clamp, Economy Style - AK2, BK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.5906 to 0.8268 inch (15 to 21 mm)
Weight 0.0485 to 0.1213 lbs (0.0220 to 0.0550 kg)
View Details
Vices - 3103039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Jaw Opening 2.76 inch (70 mm)
Jaw Width 1.97 inch (50 mm)
View Details
8'' ReLock® 2-Station Vise with Hard Jaws - RWS8002HJ - Te-Co, Inc.
Specs
Vise Actuation Manual
Jaw Opening 8 inch (203 mm)
View Details