Mile-X Equipment, Inc. Wilton CBV-100 Super-Junior Clamp-On Vise - 4" WILCBV100

Description
Wilton CBV-100 Super-Junior Clamp-On Vise - 4" 4" Jaw Width, 2-1/4" Jaw Opening, 2" Throat Depth, Clamp-On Base Super-Junior Vises come in two styles-clamp-on and swivel base Clamp-on models are portable Spindle is fully enclosed Top jaws are grooved and replaceable Double lockdowns ensure stability Both swivel and clamp-on base models can rotate 45 degrees left or right on base
Description
Wilton CBV-100 Super-Junior Clamp-On Vise - 4" 4" Jaw Width, 2-1/4" Jaw Opening, 2" Throat Depth, Clamp-On Base Super-Junior Vises come in two styles-clamp-on and swivel base Clamp-on models are portable Spindle is fully enclosed Top jaws are grooved and replaceable Double lockdowns ensure stability Both swivel and clamp-on base models can rotate 45 degrees left or right on base

Suppliers

Company
Product
Description
Supplier Links
Wilton CBV-100 Super-Junior Clamp-On Vise - 4
Coldwater, OH, USA
Wilton CBV-100 Super-Junior Clamp-On Vise - 4"
WILCBV100
Wilton CBV-100 Super-Junior Clamp-On Vise - 4" WILCBV100
Wilton CBV-100 Super-Junior Clamp-On Vise - 4" 4" Jaw Width, 2-1/4" Jaw Opening, 2" Throat Depth, Clamp-On Base Super-Junior Vises come in two styles-clamp-on and swivel base Clamp-on models are portable Spindle is fully enclosed Top jaws are grooved and replaceable Double lockdowns ensure stability Both swivel and clamp-on base models can rotate 45 degrees left or right on base

Wilton CBV-100 Super-Junior Clamp-On Vise - 4"

4" Jaw Width, 2-1/4" Jaw Opening, 2" Throat Depth, Clamp-On Base

  • Super-Junior Vises come in two styles-clamp-on and swivel base
  • Clamp-on models are portable
  • Spindle is fully enclosed
  • Top jaws are grooved and replaceable
  • Double lockdowns ensure stability
  • Both swivel and clamp-on base models can rotate 45 degrees left or right on base
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Vises
Product Number WILCBV100
Product Name Wilton CBV-100 Super-Junior Clamp-On Vise - 4"
Unlock Full Specs
to access all available technical data

Similar Products

Modular Vise - MVMF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Vise Mounting Fixed Base
Material Steel
Jaw Opening 3.94 to 26.18 inch (100 to 665 mm)
View Details
Vices - 7252693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 2.76 inch (70 mm)
View Details
Narrow 6
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 60 lbs (27.21 kg)
View Details
Cast Bench Vises - VS6A - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Vise Type Bench Vise
View Details