Reid Supply Datasheets for End Mills
End mills are widely-used, multiple-flute cutters typically used for machining metals or plastics. They are typically mounted vertically and have two-or-more helical flutes. End mills are usually configured to cut with their ends and on their sides.
End Mills: Learn more
| Product Name | Notes |
|---|---|
| Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length AlTiN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1.50 in Uncoated coated end mill. High Performance,... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1.500 in AlTiN coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1.500 in Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1.500 in Uncoated coated Solid Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 100.0 mm Extra Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 100.0 mm TiAlN coated Carbide end mill. Dry... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 100.0 mm Uncoated coated end mill. Centre Cutting,... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 150.0 mm Extra Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 150.0 mm TiAlN coated Carbide end mill. Dry... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 150.0 mm Uncoated coated end mill. Centre Cutting,... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2 in Standard Length AlTiN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2 in Standard Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2 in Standard Length Uncoated coated Solid Carbide... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-1/2 in Long Length AlTiN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-1/2 in Long Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-1/2 in Standard Length AlTiN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-1/2 in Standard Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-1/4 in Long Length AlTiN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-1/4 in Long Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.00 in Uncoated coated end mill. High Performance,... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.000 in AlTiN coated Carbide end mill. Centre... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.000 in AlTiN coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.000 in Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.000 in Uncoated coated Solid Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.250 in AlTiN coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.250 in Uncoated coated Solid Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.500 in AlTiN coated Carbide end mill. Centre... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.500 in AlTiN coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.500 in TiCN coated M42 Cobalt end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.500 in TiCN coated Solid Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.500 in Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.500 in Uncoated coated Solid Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.750 in AlTiN coated Carbide end mill. Centre... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3 in Long Length AlTiN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3 in Long Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3 in Standard Length AlTiN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3 in Standard Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3-1/2 in Standard Length AlTiN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3-1/2 in Standard Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.00 in TiAlN coated Solid Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.000 in AlTiN coated Carbide end mill. Centre... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.000 in AlTiN coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.000 in TiCN coated Solid Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.000 in Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.000 in Uncoated coated Solid Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.250 in TiCN coated M42 Cobalt end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.500 in AlTiN coated Carbide end mill. Centre... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.500 in AlTiN coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.500 in Uncoated coated Solid Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4 in Long Length AlTiN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4 in Long Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4 in Standard Length AlTiN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4 in Standard Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.00 in TiAlN coated Solid Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.000 in AlTiN coated Carbide end mill. Centre... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.000 in AlTiN coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.000 in Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.000 in Uncoated coated Solid Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.625 in Uncoated coated M42 Cobalt end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 5 in Long Length AlTiN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 5 in Long Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 5.00 in TiAlN coated Solid Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 5.000 in AlTiN coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 5.000 in Uncoated coated Solid Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 50.0 mm Uncoated coated end mill. Centre Cutting,... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 6.000 in AlTiN coated Carbide end mill. Centre... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 6.000 in Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 6.000 in Uncoated coated Solid Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 75.0 mm Extra Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 75.0 mm TiAlN coated Carbide end mill. Dry... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 75.0 mm Uncoated coated end mill. Centre Cutting,... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . NW-18 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . NW-1 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . NW-20 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . NW-22 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . NW-2 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . NW-34 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . NW-39 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . NW-48 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . NW-5 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . NW-7 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of... |
| << Prev | Next >> |