Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.
. This end mill has a corner radius of 0.5 mm and is AlTiN coated.
| Reid Supply | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | GAR-63291 |
| Product Name | Corner Radius End Mill |
| Cutter Type | Roughing; Finishing; Endmill; Corner Rounding |
| Cutter | 0.630 inch (16.0 mm) |
| Shank | 0.630 inch (16.0 mm) |