Reid Supply Datasheets for End Mills
End mills are widely-used, multiple-flute cutters typically used for machining metals or plastics. They are typically mounted vertically and have two-or-more helical flutes. End mills are usually configured to cut with their ends and on their sides.
End Mills: Learn more
| Product Name | Notes |
|---|---|
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Regular Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length TiCN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Stub Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1.50 in TiAlN coated Carbide end mill. Dry... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1.50 in Uncoated coated end mill. Centre Cutting... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1.500 in Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 100.0 mm AlCrN coated Carbide end mill. PCT... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 100.0 mm Standard Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 101.0 mm Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 152.0 mm Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2 in Regular Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2 in Standard Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2 in Standard Length TiCN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2 in Stub Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-1/2 in Regular Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-1/2 in Standard Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-1/2 in Standard Length TiCN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-1/2 in Standard Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-3/4 in Standard Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-7/16 in Standard Length Uncoated coated Steel end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.00 in TiAlN coated Carbide end mill. Dry... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.00 in Uncoated coated end mill. Centre Cutting... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.000 in Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.313 in Uncoated coated High Speed Steel end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.438 in Uncoated coated High Speed Steel end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.50 in TiAlN coated Carbide end mill. Dry... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.50 in Uncoated coated end mill. Centre Cutting... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.500 in TiCN coated Carbide end mill. Extremely... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.500 in Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.500 in Uncoated coated High Speed Steel end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.688 in Uncoated coated High Speed Steel end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2.75 in TiAlN coated Carbide end mill. Dry... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3 in Regular Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3 in Standard Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3 in Standard Length Uncoated coated Steel end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3-1/2 in Regular Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3-1/2 in Standard Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3-1/2 in Standard Length Uncoated coated Solid Carbide... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.00 in TiAlN coated Carbide end mill. Dry... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.00 in Uncoated coated end mill. Centre Cutting... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.000 in TiCN coated Carbide end mill. Extremely... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.000 in Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.000 in Uncoated coated High Speed Steel end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.063 in Uncoated coated High Speed Steel end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.125 in Uncoated coated High Speed Steel end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.250 in Uncoated coated High Speed Steel end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.438 in Uncoated coated High Speed Steel end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.50 in TiAlN coated Carbide end mill. Dry... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.50 in Uncoated coated end mill. Centre Cutting... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.500 in Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.563 in Uncoated coated High Speed Steel end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3.750 in Uncoated coated High Speed Steel end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4 in AlCrN coated Carbide end mill. PCT... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4 in Regular Length Uncoated coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4 in Standard Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.00 in TiAlN coated Carbide end mill. Dry... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.000 in Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 4.000 in Uncoated coated Solid Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 5 in Standard Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 50.0 mm Standard Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 50.0 mm Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 6 in Standard Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 63.0 mm Standard Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 63.0 mm Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 76.0 mm Standard Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 76.0 mm Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 88.0 mm Standard Length TiAlN coated Carbide end... | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 88.0 mm Uncoated coated Carbide end mill. | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-14210 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-14220 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-14230 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-14240 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-14250 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-14260 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-14270 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-14280 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-14290 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-15210 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-15220 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-15230 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-15240 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-15250 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-15260 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-15270 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-15280 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-15290 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-15300 | |
| Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of... |
| << Prev | Next >> |