Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.
. 4 in Standard Length Uncoated coated Carbide end mill.
| Reid Supply | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | TU-133164 |
| Product Name | Ball End Mill |
| Cutter Type | Endmill |
| Geometry | Ballnose |
| Cutter | 0.874 inch (22.2 mm) |
| Shank | 0.875 inch (22.2 mm) |