Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.
. 2 in Standard Length Uncoated coated Carbide end mill.
| Reid Supply | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | TU-132867 |
| Product Name | Ball End Mill |
| Cutter Type | Endmill |
| Geometry | Ballnose |
| Cutter | 0.142 inch (3.6 mm) |