Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more.
. 4.000 in AlTiN coated Carbide end mill. Centre Cutting, Sharp Corners, Dry or Semi-Dry Machining
| Reid Supply | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | GAR-86387 |
| Product Name | Square End Mill |
| Cutter Type | Endmill |
| Geometry | Square |
| Cutter | 0.437 inch (11.1 mm) |