Universal Cutting Tools, Inc. Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity... | |
| Cobalt Aircraft Extension Drill - 135-Degree Split Point - Ground from Solid - Gold / Amber Colored - ANSI Specifications - Sold in package quantity only (12 pieces) | |
| Cobalt Double End Drill - 135-Degree Split Point - Fully Ground - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces) | |
| Cobalt Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Cobalt / Amber Colored - 1/2" Shank - Premium... | |
| Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only... | |
| Combined Drill and Countersink (Center Drill) - Bell Type - Right Hand Cut - High Speed Steel - European Made | |
| Combined Drill and Countersink (Center Drill) - Long Length - High Speed Steel - European Made | |
| Combined Drill and Countersink (Center Drill) - Plain Type - Right Hand Cut - High Speed Steel - European Made | |
| Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces) | |
| General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed... | |
| Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI... | |
| Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity... |
| << Prev |