Universal Cutting Tools, Inc. High Speed Drill 250-GP-63/64 250-GP-63/64

Description
General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications
Description
General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 250-GP-63/64 - 250-GP-63/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 250-GP-63/64
250-GP-63/64
High Speed Drill 250-GP-63/64 250-GP-63/64
General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications

General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 250-GP-63/64
Product Name High Speed Drill 250-GP-63/64
Product Drill
Units Fractional
Drill Type Silver & Deming
Cutting Application General Purpose
Designation 63/64"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 213540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details