Universal Cutting Tools, Inc. High Speed Drill 250-GP-15/16 250-GP-15/16

Description
General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications
Description
General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 250-GP-15/16 - 250-GP-15/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 250-GP-15/16
250-GP-15/16
High Speed Drill 250-GP-15/16 250-GP-15/16
General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications

General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 250-GP-15/16
Product Name High Speed Drill 250-GP-15/16
Product Drill
Units Fractional
Drill Type Silver & Deming
Cutting Application General Purpose
Designation 15/16"
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.043 inch (1.1 mm)
OAL 1.42 inch (36 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 010503 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details