Universal Cutting Tools, Inc. High Speed Drill 250-GP-45/64 250-GP-45/64

Description
General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications
Description
General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 250-GP-45/64 - 250-GP-45/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 250-GP-45/64
250-GP-45/64
High Speed Drill 250-GP-45/64 250-GP-45/64
General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications

General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 250-GP-45/64
Product Name High Speed Drill 250-GP-45/64
Product Drill
Units Fractional
Drill Type Silver & Deming
Cutting Application General Purpose
Designation 45/64"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215962 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.205 inch (56.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bit - 015003 - Sandvik AB
Specs
Product Drill
Units Letter
Drill Type Jobber
View Details