Universal Cutting Tools, Inc. High Speed Drill 250C-7/8 250C-7/8

Description
Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards
Description
Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 250C-7/8 - 250C-7/8 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 250C-7/8
250C-7/8
High Speed Drill 250C-7/8 250C-7/8
Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards

Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 250C-7/8
Product Name High Speed Drill 250C-7/8
Product Drill
Units Fractional
Drill Type Silver & Deming
Designation 7/8"
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.193 inch (4.9 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Hole Saw - 31850 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/4 X 3/4 X 1 X 3-3/8 X 6 - 3F RH CARBIDE - 0337T01210006.3 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details