Universal Cutting Tools, Inc. High Speed Drill 276-CO-#36 276-CO-#36

Description
Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces)
Description
Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 276-CO-#36 - 276-CO-#36 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 276-CO-#36
276-CO-#36
High Speed Drill 276-CO-#36 276-CO-#36
Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 276-CO-#36
Product Name High Speed Drill 276-CO-#36
Product Drill
Units Fractional
Drill Type Screw Machine
Features Split Point
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182021 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 5.94 inch (151 mm)
Material High Speed Steel; High Speed Steel
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB306UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 06-03-72B - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.375 inch (9.5 mm)
Size Range 0.3750 inch (9.52 mm)
View Details
2 suppliers