Universal Cutting Tools, Inc. High Speed Drill 275-CO-3/32 275-CO-3/32

Description
Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces)
Description
Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 275-CO-3/32 - 275-CO-3/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 275-CO-3/32
275-CO-3/32
High Speed Drill 275-CO-3/32 275-CO-3/32
Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 275-CO-3/32
Product Name High Speed Drill 275-CO-3/32
Product Drill
Units Fractional
Drill Type Screw Machine
Features Split Point
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB306UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 925-011 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.875 to 1.219 inch (22.2 to 31.0 mm)
View Details