Universal Cutting Tools, Inc. High Speed Drill 278-1/4 278-1/4

Description
Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 278-1/4 - 278-1/4 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 278-1/4
278-1/4
High Speed Drill 278-1/4 278-1/4
Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 278-1/4
Product Name High Speed Drill 278-1/4
Product Drill
Units Fractional
Features Split Point
Designation 1/4"
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bits - 212963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 2.32 inch (59 mm)
Material High Speed Steel; Hss
View Details
Masonry Bit - JRP71 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.750 inch (19.0 mm)
Shank Straight
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details