Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 275-19/64 |
| Product Name | High Speed Drill 275-19/64 |
| Product | Drill |
| Units | Fractional |
| Drill Type | Screw Machine |
| Features | Split Point |
| Designation | 19/64" |