Universal Cutting Tools, Inc. High Speed Drill 278-CO-#30 278-CO-#30

Description
Cobalt Double End Drill - 135-Degree Split Point - Fully Ground - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Cobalt Double End Drill - 135-Degree Split Point - Fully Ground - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 278-CO-#30 - 278-CO-#30 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 278-CO-#30
278-CO-#30
High Speed Drill 278-CO-#30 278-CO-#30
Cobalt Double End Drill - 135-Degree Split Point - Fully Ground - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Cobalt Double End Drill - 135-Degree Split Point - Fully Ground - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 278-CO-#30
Product Name High Speed Drill 278-CO-#30
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 214133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.260 inch (6.6 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Wire Installation Drill Bit - 818R1/4 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.250 inch (6.3 mm)
Shank Tapered; Square
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details