Universal Cutting Tools, Inc. High Speed Drill 291-#25x12 291-#25x12

Description
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 291-#25x12 - 291-#25x12 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 291-#25x12
291-#25x12
High Speed Drill 291-#25x12 291-#25x12
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)

Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 291-#25x12
Product Name High Speed Drill 291-#25x12
Product Drill
Units Fractional
Drill Type Jobber; Extension
Features Split Point
Designation #25
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.134 inch (3.4 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 16-04-72A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.000 inch (25.4 mm)
Size Range 1 inch (25.4 mm)
View Details