Universal Cutting Tools, Inc. High Speed Drill 290-3/32x6 290-3/32x6

Description
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 290-3/32x6 - 290-3/32x6 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 290-3/32x6
290-3/32x6
High Speed Drill 290-3/32x6 290-3/32x6
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)

Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 290-3/32x6
Product Name High Speed Drill 290-3/32x6
Product Drill
Units Fractional
Drill Type Jobber; Extension
Features Split Point
Designation 3/32"
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 010518 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details