Universal Cutting Tools, Inc. High Speed Drill 250C-57/64 250C-57/64

Description
Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards
Description
Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 250C-57/64 - 250C-57/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 250C-57/64
250C-57/64
High Speed Drill 250C-57/64 250C-57/64
Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards

Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 250C-57/64
Product Name High Speed Drill 250C-57/64
Product Drill
Units Fractional
Drill Type Silver & Deming
Designation 57/64"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216139 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.614 inch (41.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53410 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.375 inch (34.9 mm)
View Details
5/16 X 5/16 X 1 X 3 - 3F RH CARBIDE - 0337T00510003 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details