Universal Cutting Tools, Inc. High Speed Drill 276-#31 276-#31

Description
Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)
Description
Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 276-#31 - 276-#31 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 276-#31
276-#31
High Speed Drill 276-#31 276-#31
Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 276-#31
Product Name High Speed Drill 276-#31
Product Drill
Units Fractional
Drill Type Screw Machine
Features Split Point
Designation #31
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 010222 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details