General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 250-GP-7/8 |
| Product Name | High Speed Drill 250-GP-7/8 |
| Product | Drill |
| Units | Fractional |
| Drill Type | Silver & Deming |
| Cutting Application | General Purpose |
| Designation | 7/8" |