Universal Cutting Tools, Inc. High Speed Drill 275-5/16 275-5/16

Description
Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)
Description
Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 275-5/16 - 275-5/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 275-5/16
275-5/16
High Speed Drill 275-5/16 275-5/16
Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 275-5/16
Product Name High Speed Drill 275-5/16
Product Drill
Units Fractional
Drill Type Screw Machine
Features Split Point
Designation 5/16"
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216404 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 010624 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details