Universal Cutting Tools, Inc. High Speed Drill 276-#13 276-#13

Description
Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)
Description
Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 276-#13 - 276-#13 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 276-#13
276-#13
High Speed Drill 276-#13 276-#13
Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 276-#13
Product Name High Speed Drill 276-#13
Product Drill
Units Fractional
Drill Type Screw Machine
Features Split Point
Designation #13
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB127UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 36020 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.382 to 1.201 inch (9.7 to 30.5 mm)
View Details