Universal Cutting Tools, Inc. High Speed Drill 250-GP-13/16 250-GP-13/16

Description
General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications
Description
General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 250-GP-13/16 - 250-GP-13/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 250-GP-13/16
250-GP-13/16
High Speed Drill 250-GP-13/16 250-GP-13/16
General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications

General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 250-GP-13/16
Product Name High Speed Drill 250-GP-13/16
Product Drill
Units Fractional
Drill Type Silver & Deming
Cutting Application General Purpose
Designation 13/16"
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saws & Core Drill Bits - 216404 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details