Universal Cutting Tools, Inc. High Speed Drill 291-CO-#3x12 291-CO-#3x12

Description
Cobalt Aircraft Extension Drill - 135-Degree Split Point - Ground from Solid - Gold / Amber Colored - ANSI Specifications - Sold in package quantity only (12 pieces)
Description
Cobalt Aircraft Extension Drill - 135-Degree Split Point - Ground from Solid - Gold / Amber Colored - ANSI Specifications - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 291-CO-#3x12 - 291-CO-#3x12 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 291-CO-#3x12
291-CO-#3x12
High Speed Drill 291-CO-#3x12 291-CO-#3x12
Cobalt Aircraft Extension Drill - 135-Degree Split Point - Ground from Solid - Gold / Amber Colored - ANSI Specifications - Sold in package quantity only (12 pieces)

Cobalt Aircraft Extension Drill - 135-Degree Split Point - Ground from Solid - Gold / Amber Colored - ANSI Specifications - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 291-CO-#3x12
Product Name High Speed Drill 291-CO-#3x12
Product Drill
Units Fractional
Drill Type Extension
Features Split Point
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Drill Bit Set - HSS-SET - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Diameter 0.125 to 0.250 inch (3.2 to 6.3 mm)
Size Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details