Universal Cutting Tools, Inc. High Speed Drill 278-1/8 278-1/8

Description
Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 278-1/8 - 278-1/8 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 278-1/8
278-1/8
High Speed Drill 278-1/8 278-1/8
Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 278-1/8
Product Name High Speed Drill 278-1/8
Product Drill
Units Fractional
Features Split Point
Designation 1/8"
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bits - 213269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.228 inch (5.8 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - JD1/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.125 inch (3.2 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details