Universal Cutting Tools, Inc. High Speed Drill 291-#7x6 291-#7x6

Description
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 291-#7x6 - 291-#7x6 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 291-#7x6
291-#7x6
High Speed Drill 291-#7x6 291-#7x6
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)

Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 291-#7x6
Product Name High Speed Drill 291-#7x6
Product Drill
Units Fractional
Drill Type Jobber; Extension
Features Split Point
Designation #7
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216167 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.811 inch (46.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Exchangeable Tip Drills - CoroDrill 870 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
84pc. Driving Kit - Online Only - A968401 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details