Universal Cutting Tools, Inc. High Speed Drill 290-13/32x6 290-13/32x6

Description
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (6 pieces)
Description
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (6 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 290-13/32x6 - 290-13/32x6 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 290-13/32x6
290-13/32x6
High Speed Drill 290-13/32x6 290-13/32x6
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (6 pieces)

Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (6 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 290-13/32x6
Product Name High Speed Drill 290-13/32x6
Product Drill
Units Fractional
Drill Type Jobber; Extension
Features Split Point
Designation 13/32"
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215940 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.047 inch (52.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Indexable Drills - T-Max U Stack Drill - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist; Stack Drilling
View Details
46 PC. Drilling and Driving Kit - A984601 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details