Cobalt Aircraft Extension Drill - 135-Degree Split Point - Ground from Solid - Gold / Amber Colored - ANSI Specifications - Sold in package quantity only (12 pieces)
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 290-CO-1/4x12 |
| Product Name | High Speed Drill 290-CO-1/4x12 |
| Product | Drill |
| Units | Fractional |
| Drill Type | Extension |
| Features | Split Point |