Universal Cutting Tools, Inc. High Speed Drill 278-#30 278-#30

Description
Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 278-#30 - 278-#30 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 278-#30
278-#30
High Speed Drill 278-#30 278-#30
Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 278-#30
Product Name High Speed Drill 278-#30
Product Drill
Units Fractional
Features Split Point
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.630 inch (16.0 mm)
Shank Square
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 38522B - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details