Universal Cutting Tools, Inc. High Speed Drill 275-9/32 275-9/32

Description
Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)
Description
Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 275-9/32 - 275-9/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 275-9/32
275-9/32
High Speed Drill 275-9/32 275-9/32
Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Stub Screw Machine Drill - 135-Degree Split Point - Ground From Solid - Black Finish - High Speed Steel - High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 275-9/32
Product Name High Speed Drill 275-9/32
Product Drill
Units Fractional
Drill Type Screw Machine
Features Split Point
Designation 9/32"
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239921 - RS Components, Ltd.
Specs
Diameter 0.630 inch (16.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 06-03-54B - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.375 inch (9.5 mm)
Size Range 0.3750 inch (9.52 mm)
View Details