Universal Cutting Tools, Inc. High Speed Drill 290-7/32x12 290-7/32x12

Description
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 290-7/32x12 - 290-7/32x12 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 290-7/32x12
290-7/32x12
High Speed Drill 290-7/32x12 290-7/32x12
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)

Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 290-7/32x12
Product Name High Speed Drill 290-7/32x12
Product Drill
Units Fractional
Drill Type Jobber; Extension
Features Split Point
Designation 7/32"
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.059 inch (1.5 mm)
OAL 1.61 inch (41 mm)
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bit - 003579 - Sandvik AB
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details