Cobalt Silver & Deming Drill - 118-Degree Split Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Cobalt / Amber Colored - 1/2" Shank - Premium Cobalt Steel - ANSI Specifications
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 250-CO-5/8 |
| Product Name | High Speed Drill 250-CO-5/8 |
| Product | Drill |
| Units | Fractional |
| Drill Type | Silver & Deming |
| Features | Split Point |