Universal Cutting Tools, Inc. High Speed Drill 290-5/32x12 290-5/32x12

Description
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 290-5/32x12 - 290-5/32x12 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 290-5/32x12
290-5/32x12
High Speed Drill 290-5/32x12 290-5/32x12
Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)

Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 290-5/32x12
Product Name High Speed Drill 290-5/32x12
Product Drill
Units Fractional
Drill Type Jobber; Extension
Features Split Point
Designation 5/32"
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 1749061 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Masonry Bit - JRP4 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.188 inch (4.8 mm)
Shank Straight
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details