Universal Cutting Tools, Inc. High Speed Drill 278-7/32 278-7/32

Description
Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)
Description
Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 278-7/32 - 278-7/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 278-7/32
278-7/32
High Speed Drill 278-7/32 278-7/32
Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Double End Drill - 135-Degree Split Point - Fully Ground - Black Finish - High Speed Steel - ANSI Standards - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 278-7/32
Product Name High Speed Drill 278-7/32
Product Drill
Units Fractional
Features Split Point
Designation 7/32"
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 003336 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details