Aircraft Extension Drill - 135-Degree Split Point - High Speed Steel - Ground from Solid - Black Finish - Jobbers Flute Length - ANSI Standards - Sold in package quantity only (12 pieces)
| Universal Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 291-#16x6 |
| Product Name | High Speed Drill 291-#16x6 |
| Product | Drill |
| Units | Fractional |
| Drill Type | Jobber; Extension |
| Features | Split Point |
| Designation | #16 |