Universal Cutting Tools, Inc. High Speed Drill 275-CO-1/4 275-CO-1/4

Description
Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces)
Description
Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 275-CO-1/4 - 275-CO-1/4 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 275-CO-1/4
275-CO-1/4
High Speed Drill 275-CO-1/4 275-CO-1/4
Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 275-CO-1/4
Product Name High Speed Drill 275-CO-1/4
Product Drill
Units Fractional
Drill Type Screw Machine
Features Split Point
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Hole Saw - 35-372 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 2.875 inch (73.0 mm)
View Details
3-1/2" (89mm) Bi-Metal Hole Saw - D180056 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details