Universal Cutting Tools, Inc. High Speed Drill 275-CO-3/16 275-CO-3/16

Description
Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces)
Description
Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 275-CO-3/16 - 275-CO-3/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 275-CO-3/16
275-CO-3/16
High Speed Drill 275-CO-3/16 275-CO-3/16
Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Cobalt Stub Screw Machine Drill - 135-Degree Split Point - Fully Ground - Gold / Amber Colored - Super High Production - ANSI Specifications - Sold in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 275-CO-3/16
Product Name High Speed Drill 275-CO-3/16
Product Drill
Units Fractional
Drill Type Screw Machine
Features Split Point
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 inch (2.2 mm)
OAL 2.09 inch (53 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 00475 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.492 inch (? to 12.5 mm)
View Details