Universal Cutting Tools, Inc. High Speed Drill 250-GP-11/16 250-GP-11/16

Description
General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications
Description
General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 250-GP-11/16 - 250-GP-11/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 250-GP-11/16
250-GP-11/16
High Speed Drill 250-GP-11/16 250-GP-11/16
General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications

General Purpose Silver & Deming Drill - 118-Degree Standard Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 250-GP-11/16
Product Name High Speed Drill 250-GP-11/16
Product Drill
Units Fractional
Drill Type Silver & Deming
Cutting Application General Purpose
Designation 11/16"
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 1044411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist; Wood Bit
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bit - 014950 - Sandvik AB
Specs
Product Drill
Units Metric
Drill Type Jobber
View Details