Universal Cutting Tools, Inc. High Speed Drill 250C-59/64 250C-59/64

Description
Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards
Description
Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 250C-59/64 - 250C-59/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 250C-59/64
250C-59/64
High Speed Drill 250C-59/64 250C-59/64
Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards

Silver & Deming Drill - 118-Degree Point - 3 Flats on Shank - Milled Flutes with Ground Lands - Black Finish - 1/2" Shank - High Speed Steel - ANSI Standards

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 250C-59/64
Product Name High Speed Drill 250C-59/64
Product Drill
Units Fractional
Drill Type Silver & Deming
Designation 59/64"
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 00473 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.492 inch (? to 12.5 mm)
View Details