Petersen Products Co. Drill Shaft, 7/16" X 24" 910-9124

Description
Description Drill Shaft, 7/16" X 24", High Temper Steel Sage Subcategory Number W261 Shipping Wt. 1.5 Lb (0.68 Kg)
Request a Quote
Description
Description Drill Shaft, 7/16" X 24", High Temper Steel Sage Subcategory Number W261 Shipping Wt. 1.5 Lb (0.68 Kg)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Shaft, 7/16
Fredonia, WI, United States
Drill Shaft, 7/16" X 24"
910-9124
Drill Shaft, 7/16" X 24" 910-9124
Description Drill Shaft, 7/16" X 24", High Temper Steel Sage Subcategory Number W261 Shipping Wt. 1.5 Lb (0.68 Kg)

Description Drill Shaft, 7/16" X 24", High Temper Steel
Sage Subcategory Number W261
Shipping Wt. 1.5 Lb (0.68 Kg)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Drill Bits
Product Number 910-9124
Product Name Drill Shaft, 7/16" X 24"
Diameter 0.438 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details