Makita USA, Inc. Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Drill Bits // 10 Pc. Screw Extractor with Matching Drill Set | |
| Drill Bits // 10 Pc. Set | |
| Drill Bits // 10 Pc. Tap & Drill Bit Set | |
| Drill Bits // 15 Pc. Metal Index Set | |
| Drill Bits // Metal Index Sets | |
| Drill Bits // Titanium Nitride Coated - For Wood/ Metal 13 Pc. Set | |
| Drill Bits // | |
| Hole Saws // 12" Extension for 7/16" Shank Arbors | |
| Hole Saws // 13 Pc. Plumbers & Electricians Set | |
| Hole Saws // 7 Pc. Mechanics Set | |
| Hole Saws // 8 Pc. Electricians Set | |
| Hole Saws // 8 Pc. Plumbers Set | |
| Hole Saws // Arbors with Pilot Drill | |
| ULTRALOK Fast Connect System // UltraLok? Hex Shank Drill Bits / 5Pc.Set | |
| Features 4-Cutter technology for reduced friction and rapid dust removal Central guiding action for accurate holes Constructed to reduce vibration and noise emissions Made of the highest quality chrome-nickelmolybde num... | |
| Features 4/6 variable pitch teeth cut faster, last longer Extra hard high speed steel teeth Flexible shatter, resistant steel body for long life Drills through steel and wood Deep cutting... | |
| Features Black oxide finish adds "lubricity" for smooth drilling and better chip clearance Precision ground for accurate, round holes Heavy duty thick web construction for added strength Self-centering 135º split... | |
| Features Carbide tipped for long life Wide flutes for rapid dust removal Re-sharpenable for extended life | |
| Features Drills perfectly round holes in materials such as steel, brass, plastic, and wood Ideal for knockouts in electrical junction boxes and cainets Efficiently enlarges and deburs holes | |
| Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque... | |
| Features Fast spiral for smooth, efficient chip removal Tungsten carbide tipped for long life | |
| Features Lasts 15x longer & drills 2.6x faster than Bi-M Hole Saws Specially designed carbide tips for cutting clean holes Max. cutting depth of 1/8" with 2-1/2" overall length | |
| Features Lasts 6x longer and reduces heat build-up 135º split point prevents "walking" and drills faster Drills more holes per charge in cordless drills | |
| Features Made from M-42 cobalt high speed steel for greater heat and abrasion resistance in hard-to-drill materials such as stainless steel and titanium 135º split point prevents "walking" and drills... | |
| Features Technologically advanced split point design - this drill penetrates on contact Aggressive chisel and rake angles combined with improved flute clearances provide better chip removal for faster drilling Premium... | |
| Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Dynamic chisel shaped head keeps bit in contact with... | |
| Features Thruster Style carbide tip penetrates on contact and plows through rebar Thruster Style reinforced ground flute for efficient dust removal Specially heat treated High Alloy Steel for longer life... | |
| Features Used by plumbers, electricians and other tradesmen for boring holes for pipe and conduit in wood Outlining spurs accurately define hole diameter Threaded screw point pulls the bit into... |
| Next >> |